Qualtek Electronics Corp. 172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fa FDD1-17238DBHW43

Description
FDD1-17238DBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet
Description
FDD1-17238DBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fa - FDD1-17238DBHW43 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fa
FDD1-17238DBHW43
172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fa FDD1-17238DBHW43
FDD1-17238DBHW43 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Alarm Output (RD)

FDD1-17238DBHW43 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Alarm Output (RD)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238DBHW43
Product Name 172x150x38mm, 24 VDC, 310 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fa
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 310 SCFM (527 m³/hr)
Maximum Static Pressure 1.12 in H2O (2.1 Torr)
Maximum Sound Level 64 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filters Qualtek Electronics - 17B7475 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x20mm, 12 VDC, 7.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06025CBKW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.4 SCFM (53.37 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers