The FDD1-17238 series is a 172×150×38mm brushless DC axial fan with a two-ball bearing, aluminum alloy frame, and steel impeller. It operates from -20°C to 70°C and has a rated life of 100,000 hours for variants marked with "-L". The FDD1-17238DBAW42-L variant operates at 24 VDC, draws 0.54 A, consumes 12.96 W, runs at 2800 rpm, and delivers 210 CFM (5.95 CMM) with a static pressure of 14.5 mmAq and a noise level of 52.0 dB(A). It includes a 360mm UL 1007 AWG 22 wire lead connection. Dimensions are 172±0.5mm wide, 151±0.3mm high, and 38.5±0.5mm deep.
FDD1-17238DBAW42-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238DBAW42-L |
| Product Name | 172x150x38mm, 24 VDC, 210 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 210 SCFM (357 m³/hr) |
| Maximum Static Pressure | 0.5710 in H2O (1.07 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 24 volts |