Qualtek Electronics Corp. 172x150x38mm, 12 VDC, 275 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17238CBMW49

Description
FDD1-17238CBMW49 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet
Description
FDD1-17238CBMW49 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 12 VDC, 275 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FDD1-17238CBMW49 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 12 VDC, 275 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
FDD1-17238CBMW49
172x150x38mm, 12 VDC, 275 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan FDD1-17238CBMW49
FDD1-17238CBMW49 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE Special Function: PWM Speed Control

FDD1-17238CBMW49 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238CBMW49
Product Name 172x150x38mm, 12 VDC, 275 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 275 SCFM (467 m³/hr)
Maximum Static Pressure 0.9090 in H2O (1.7 Torr)
Maximum Sound Level 60 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q591-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97 SCFM (165 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers
40x40x10mm, 12 VDC, 5 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010CHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5 SCFM (8.5 m³/hr)
Maximum Static Pressure 0.0780 in H2O (0.1457 Torr)
View Details
3 suppliers
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FAD1-06025CBJW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 24 volts
View Details
2 suppliers