Qualtek Electronics Corp. 172x150x38mm, 12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238CBLW44-L

Description
FDD1-17238CBLW44-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet
Description
FDD1-17238CBLW44-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x38mm, 12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan - FDD1-17238CBLW44-L - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x38mm, 12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
FDD1-17238CBLW44-L
172x150x38mm, 12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan FDD1-17238CBLW44-L
FDD1-17238CBLW44-L DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 22, 360mm Wire Leads Impeller Material: Steel Frame Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 100,000 Hours Approvals: UL, cUL, TUV, CE Special Function: Speed Sensor (FG)

FDD1-17238CBLW44-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: Speed Sensor (FG)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDD1-17238CBLW44-L
Product Name 172x150x38mm, 12 VDC, 245 CFM, 3 Wire Leads, Speed Sensor (FG), Ball Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 245 SCFM (416 m³/hr)
Maximum Static Pressure 0.7320 in H2O (1.37 Torr)
Maximum Sound Level 56 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBHW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-04010CAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
07 Series Fan Power Cord, 12, T-Type Qualtek Electronics - 17B6442 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details