The FDD1-17238CBHW49-L is a 172x150x38mm brushless DC axial fan with a two-ball bearing, aluminum alloy frame, and steel impeller. It operates at 12 VDC, drawing 3.33 A and delivering 310 CFM at 4000 rpm with a static pressure of 28.5 mmAq and a noise level of 64.0 dB/A, weighing 880 g. It includes 360 mm UL 1007 AWG 22 wire leads, supports PWM speed control and speed sensing, and has a life expectancy of 100,000 hours. The mounting holes are spaced 162 ± 0.3 mm apart with a 4.3 ± 0.2 mm center bore and M4x0.7 threads. The operating temperature range is -20°C to 70°C.
FDD1-17238CBHW49-L DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 360mm Wire Leads
Impeller Material: Steel
Frame Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 100,000 Hours
Approvals: UL, cUL, TUV, CE
Special Function: PWM Speed Control
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDD1-17238CBHW49-L |
| Product Name | 172x150x38mm, 12 VDC, 310 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 310 SCFM (527 m³/hr) |
| Maximum Static Pressure | 1.12 in H2O (2.1 Torr) |
| Maximum Sound Level | 64 dbA |
| Nominal Voltage | 12 volts |