Qualtek Electronics Corp. 170x65mm, 115VAC, 240CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan FDA5-17065NBHW3F

Description
FDA5-17065NBHW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours
Request a Quote Datasheet
Description
FDA5-17065NBHW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
170x65mm, 115VAC, 240CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan - FDA5-17065NBHW3F - Qualtek Electronics Corp.
Mentor, OH, United States
170x65mm, 115VAC, 240CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan
FDA5-17065NBHW3F
170x65mm, 115VAC, 240CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan FDA5-17065NBHW3F
FDA5-17065NBHW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours

FDA5-17065NBHW3F AC Centrifugal Fan
Features:
Motor: AC Induction Motor
Motor Protection: Thermal Protected
Bearing Type: Two Ball
Connection: UL 1015 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Rotor Material: Aluminum Alloy
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FDA5-17065NBHW3F
Product Name 170x65mm, 115VAC, 240CFM, 2 Wire Leads, Ball Bearing AC Centrifugal Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 240 SCFM (408 m³/hr)
Maximum Static Pressure 1.1 in H2O (2.06 Torr)
Maximum Sound Level 69 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010CAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Fan Accessories Qualtek Electronics - 17B6445 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
40x40x20mm, 24 VDC, 6.999 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr)
View Details
2 suppliers