Fan Tubeaxial 115VAC Round - 254mm Dia Ball 860.0 CFM (24.08m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDA2-25489NBHW4F-SF-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 860 SCFM (1462 m³/hr) |
| Maximum Static Pressure | 0.8460 in H2O (1.58 Torr) |
| Maximum Sound Level | 68 dbA |
| Nominal Voltage | 115 volts |