Fan Tubeaxial 230VAC Rectangular/Rounded - 172mm L x 151mm H Ball 250.0 CFM (7.00m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FDA2-17251QBHW4D-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 250 SCFM (425 m³/hr) |
| Maximum Static Pressure | 0.6100 in H2O (1.14 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 230 volts |