Qualtek Electronics Corp. 127x127x38mm, 48VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12738EBMW12

Description
FAD1-12738EBMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12738EBMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
127x127x38mm, 48VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-12738EBMW12 - Qualtek Electronics Corp.
Mentor, OH, United States
127x127x38mm, 48VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-12738EBMW12
127x127x38mm, 48VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12738EBMW12
FAD1-12738EBMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12738EBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12738EBMW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12738EBMW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12738EBMW12
FAN AXIAL 127X38.5MM 48VDC WIRE

FAN AXIAL 127X38.5MM 48VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 127x38mm 48VDC Ball WIRE

DC Fans DC FAN 127x38mm 48VDC Ball WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12738EBMW12 FAD1-12738EBMW12 FAD1-12738EBMW12
Product Name 127x127x38mm, 48VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 133 SCFM (226 m³/hr) 133 SCFM (226 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 47.5 dbA 47.5 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
Ac Receptacles Qualtek Electronics - 17B6800 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details