The FAD1-12738DBMW12 is a 127x127x38mm DC axial fan designed for 24VDC operation. It features a brushless DC motor with integrated IC protection and utilizes two ball bearings for enhanced reliability. The fan is capable of delivering a maximum airflow of 133 CFM and operates efficiently within a temperature range of -10°C to 70°C. It is constructed from UL94V-0 rated plastic for both the frame and impeller, ensuring durability and compliance with safety standards. The fan is equipped with 285mm long UL 1007 AWG 24 wire leads for easy connection. With a life expectancy of 70,000 hours, this fan is suitable for applications requiring consistent airflow and longevity.
FAD1-12738DBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 127x38mm 24VDC Ball WIRE
FAN AXIAL 127X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738DBMW12 | FAD1-12738DBMW12 | FAD1-12738DBMW12 |
| Product Name | 127x127x38mm, 24VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 133 SCFM (226 m³/hr) | 133 SCFM (226 m³/hr) | |
| Maximum Static Pressure | 0.2300 in H2O (0.4297 Torr) | ||
| Maximum Sound Level | 47.5 dbA | 47.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |