The FAD1-12738DBKW12 is a 127x127x38mm brushless DC axial fan with two ball bearings, rated for 24VDC operation, drawing 0.94A and consuming 22.56W at 4100 rpm, delivering 226 CFM (6.400 CMM) of airflow with a static pressure of 13.75 mmAq (0.550 InAq) and a noise level of 62.0 dB/A. It features UL 1007 AWG 24 wire leads of 285mm length, with both frame and impeller constructed of plastic rated UL94V-0. The operating temperature range is -10°C to 70°C, and the rated life is 70,000 hours. The fan weighs 370g.
FAD1-12738DBKW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 24VDC WIRE
DC Fans DC FAN 127x38mm 24VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738DBKW12 | FAD1-12738DBKW12 | FAD1-12738DBKW12 |
| Product Name | 127x127x38mm, 24VDC, 226 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 226 SCFM (384 m³/hr) | 226 SCFM (384 m³/hr) | |
| Maximum Static Pressure | 0.5500 in H2O (1.03 Torr) | ||
| Maximum Sound Level | 62 dbA | 62 dbA | |
| Nominal Voltage | 24 volts | 24 volts |