Qualtek Electronics Corp. 40x40x20mm, 12 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04020CBLW11

Description
FAD1-04020CBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote
Description
FAD1-04020CBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-04020CBLW11 is a 40x40x20mm brushless DC axial fan with a two-ball bearing and 295mm UL 1007 AWG 26 wire leads, designed for air movement in electronics cooling. The fan operates at 12 VDC, delivering 6.999 CFM (0.198 CMM) at 6200 rpm with a static pressure of 4.191 mmAq (0.165 InAq) and a noise level of 30.0 dB(A). The frame and impeller are made of UL94V-0 plastic, with an operating temperature range of -10°C to 70°C and a life expectancy of 70,000 hours. It has CE and TUV approvals.

Datasheet Summary
Powered by GS/AI

The FAD1-04020CBLW11 is a 40x40x20mm brushless DC axial fan with a two-ball bearing and 295mm UL 1007 AWG 26 wire leads, designed for air movement in electronics cooling. The fan operates at 12 VDC, delivering 6.999 CFM (0.198 CMM) at 6200 rpm with a static pressure of 4.191 mmAq (0.165 InAq) and a noise level of 30.0 dB(A). The frame and impeller are made of UL94V-0 plastic, with an operating temperature range of -10°C to 70°C and a life expectancy of 70,000 hours. It has CE and TUV approvals.

Suppliers

Company
Product
Description
Supplier Links
40x40x20mm, 12 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020CBLW11 - Qualtek Electronics Corp.
Mentor, OH, United States
40x40x20mm, 12 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-04020CBLW11
40x40x20mm, 12 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-04020CBLW11
FAD1-04020CBLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Two Ball Connection: UL 1007 AWG 26, 295mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals. Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

FAD1-04020CBLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 295mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-04020BBAW11, FAD1-04020DBAW11, FAD1-04020BSAW11, FAD1-04020DSAW11, FAD1-04020BHAW11, FAD1-04020DHAW11 has no approvals.
Note 2: FAD1-04020CBAW11, FAD1-04020CSAW11, FAD1-04020CHAW11 has CE and TUV approvals only

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - Q617-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
Q617-ND
DC Brushless Fans (BLDC) Q617-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 40x20mm Ball 12VDC WIRE

DC Fans DC FAN 40x20mm Ball 12VDC WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020CBLW11 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-04020CBLW11
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-04020CBLW11
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-04020CBLW11 Q617-ND FAD1-04020CBLW11 FAD1-04020CBLW11
Product Name 40x40x20mm, 12 VDC, 6.999 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1650 in H2O (0.3083 Torr) 0.1650 in H2O (0.3083 Torr)
Maximum Sound Level 30 dbA 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q1098-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers
AC Fans - Q593-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
50x50x10mm, 5 VDC, 10.3 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-06025BALW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers