The FAD1-12738DBHW12 is a 127mm x 127mm x 38mm brushless DC axial fan with two ball bearings, operating at 24 VDC, drawing 0.36 A, and consuming 8.64 W. It delivers 4.559 CMM (161 CFM) of airflow at 2950 rpm with a static pressure of 8.75 mmAq and a noise level of 53.0 dB(A). The fan has UL 1007 AWG 24, 285mm wire leads, a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a rated life of 70,000 hours. It weighs 370 g.
FAD1-12738DBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 127X38.5MM 24VDC WIRE
DC Fans DC FAN 127x38mm 12VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12738DBHW12 | FAD1-12738DBHW12 | FAD1-12738DBHW12 |
| Product Name | 127x127x38mm, 24VDC, 161 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 161 SCFM (274 m³/hr) | 161 SCFM (274 m³/hr) | |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | ||
| Maximum Sound Level | 53 dbA | 53 dbA | |
| Nominal Voltage | 24 volts | 24 volts |