Qualtek Electronics Corp. 127x127x38mm, 12VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12738CBMW12

Description
FAD1-12738CBMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12738CBMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
127x127x38mm, 12VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-12738CBMW12 - Qualtek Electronics Corp.
Mentor, OH, United States
127x127x38mm, 12VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-12738CBMW12
127x127x38mm, 12VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12738CBMW12
FAD1-12738CBMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 285mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12738CBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 285mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12738CBMW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12738CBMW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12738CBMW12
FAN AXIAL 127X38.5MM 12VDC WIRE

FAN AXIAL 127X38.5MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12738CBMW12 FAD1-12738CBMW12
Product Name 127x127x38mm, 12VDC, 133 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 133 SCFM (226 m³/hr) 133 SCFM (226 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 47.5 dbA 47.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 12 VDC, 7.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
4 suppliers
Power Cord, R/a Rcpt, 10A, 125V, 2.032M; For Use With Qualtek Electronics - 50B6848 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
AC Fans - Q565-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Maximum Static Pressure 0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers