Qualtek Electronics Corp. 120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038ESJW12

Description
FAD1-12038ESJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12038ESJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-12038ESJW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-12038ESJW12
120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038ESJW12
FAD1-12038ESJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038ESJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 120x38mm 48VDC Sleeve WIRE

DC Fans DC FAN 120x38mm 48VDC Sleeve WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12038ESJW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12038ESJW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12038ESJW12
FAN AXIAL 120X38.5MM 48VDC WIRE

FAN AXIAL 120X38.5MM 48VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038ESJW12 FAD1-12038ESJW12 FAD1-12038ESJW12
Product Name 120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.3350 in H2O (0.6259 Torr)
Maximum Sound Level 48 dbA 48 dbA
Nominal Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BBJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details
60x60x25mm, 5 VDC, 17.9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBMW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - Q1006-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
View Details
3 suppliers