FAD1-12038EHLW12 is a 120x120x38mm DC axial fan with a brushless motor, hydrodynamic bearing, and 280mm UL 1007 AWG 24 wire leads. It operates at 48VDC, delivers 71.635 CFM airflow at 1950 rpm, and has a maximum noise level of 36.2 dB(A). The frame and impeller are made of plastic rated UL94V-0. Operating temperature range is -10°C to 70°C with a life expectancy of 50,000 hours.
FAD1-12038EHLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 48VDC WIRE
DC Fans DC FAN 120x38mm 48VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EHLW12 | FAD1-12038EHLW12 | FAD1-12038EHLW12 |
| Product Name | 120x120x38mm, 48VDC, 71.635 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 48 volts | 48 volts |