The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC motor protection, and UL 1007 AWG 24, 280mm wire leads. The frame is available in plastic UL94V-0 or aluminum, and the impeller is plastic UL94V-0. Operating temperature ranges from -10°C to 70°C for ball bearing variants, with a life expectancy of 70,000 hours. The FAD1-12038E model operates at 48VDC, and the MW variant delivers 2.725 CMM (96.3 CFM) airflow at 2540 rpm with a static pressure of 5.791 mmAq and a noise level of 45.0 dB(A). Weight is 235/297 g. The suffix "B" indicates ball bearing, and "3" indicates an aluminum frame and plastic impeller.
FAD1-12038EBMW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Ball 48VDC WIRE
FAN AXIAL 120X38.5MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EBMW32 | FAD1-12038EBMW32 | FAD1-12038EBMW32 |
| Product Name | 120x120x38mm, 48VDC, 96.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 96.3 SCFM (164 m³/hr) | 96.3 SCFM (164 m³/hr) | |
| Maximum Static Pressure | 0.2280 in H2O (0.4260 Torr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | |
| Nominal Voltage | 48 volts | 48 volts |