The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection. It uses UL 1007 AWG 24, 280mm wire leads and has a plastic UL94V-0 frame and impeller. The FAD1-12038EBJW variant operates at 48VDC, draws 0.22A, consumes 10.56W, achieves 3200 rpm, delivers 3.399 CMM (120.109 CFM), and generates 48.0 dB(A) noise at one meter distance. It features a ball bearing with a 70,000-hour life expectancy and operates from -10°C to 70°C. Weight is 235/297 g depending on frame variant.
FAD1-12038EBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 48VDC WIRE
DC Fans DC FAN 120x38mm 48VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038EBJW12 | FAD1-12038EBJW12 | FAD1-12038EBJW12 |
| Product Name | 120x120x38mm, 48VDC, 120.109 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 48 volts | 48 volts |