Qualtek Electronics Corp. 20x120x38mm, 24VDC, 96.3CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038DSMW12

Description
FAD1-12038DSMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-12038DSMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-12038DSMW12 is a 120x120x38mm DC axial fan designed for 24VDC operation. It features a sleeve bearing and is capable of delivering a maximum airflow of 96.3 CFM. The fan is equipped with 280mm long UL 1007 AWG 24 wire leads for easy connection. Constructed with a plastic frame and impeller made from UL94V-0 rated materials, it operates effectively within a temperature range of -10°C to 60°C. The expected lifespan of this fan is approximately 30,000 hours. It is also compliant with various safety standards, including UL, cUL, TUV, and CE.

Datasheet Summary
Powered by GS/AI

The FAD1-12038DSMW12 is a 120x120x38mm DC axial fan designed for 24VDC operation. It features a sleeve bearing and is capable of delivering a maximum airflow of 96.3 CFM. The fan is equipped with 280mm long UL 1007 AWG 24 wire leads for easy connection. Constructed with a plastic frame and impeller made from UL94V-0 rated materials, it operates effectively within a temperature range of -10°C to 60°C. The expected lifespan of this fan is approximately 30,000 hours. It is also compliant with various safety standards, including UL, cUL, TUV, and CE.

Suppliers

Company
Product
Description
Supplier Links
20x120x38mm, 24VDC, 96.3CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-12038DSMW12 - Qualtek Electronics Corp.
Mentor, OH, United States
20x120x38mm, 24VDC, 96.3CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-12038DSMW12
20x120x38mm, 24VDC, 96.3CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12038DSMW12
FAD1-12038DSMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038DSMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12038DSMW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12038DSMW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12038DSMW12
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038DSMW12 FAD1-12038DSMW12
Product Name 20x120x38mm, 24VDC, 96.3CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.3 SCFM (164 m³/hr) 96.3 SCFM (164 m³/hr)
Maximum Static Pressure 0.2280 in H2O (0.4260 Torr)
Maximum Sound Level 45 dbA 45 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, R/a Rcpt, 10A, 125V, 2.032M; For Use With Qualtek Electronics - 50B6848 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010DBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-05010BSMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
2 suppliers
Fan Filter Assembly; Fixing Centers Qualtek Electronics - 30C0433 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details