The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection. The FAD1-12038DSJW32 variant operates at 24VDC, draws 0.38A, and delivers 3.399 CMM (120.109 CFM) at 3200 rpm with a static pressure of 8.509 mmAq and a noise level of 48.0 dB(A). It uses a sleeve bearing, giving it a life expectancy of 30,000 hours and an operating temperature range of -10°C to 60°C. The fan has UL 1007 AWG 24, 280mm wire leads, an aluminum frame (designated by "3"), and a plastic impeller (UL94V-0).
FAD1-12038DSJW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Sleeve 120.1 CFM (3.36m³/min) 2 Wire Leads
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm Sleeve 24VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DSJW32 | FAD1-12038DSJW32-ND | FAD1-12038DSJW32 | FAD1-12038DSJW32 |
| Product Name | 120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | 0.3350 in H2O (0.6259 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | 48 dbA | |
| Nominal Voltage | 24 volts | 24 volts | 24 volts |