Qualtek Electronics Corp. 120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12038DHJW32

Description
FAD1-12038DHJW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12038DHJW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-12038DHJW32 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan
FAD1-12038DHJW32
120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan FAD1-12038DHJW32
FAD1-12038DHJW32 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Operating Temp: -10°C~70°C Life Expectancy: 50,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12038DHJW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - FAD1-12038DHJW32-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
FAD1-12038DHJW32-ND
DC Brushless Fans (BLDC) FAD1-12038DHJW32-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Hydrodynamic 120.1 CFM (3.36m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Hydrodynamic 120.1 CFM (3.36m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12038DHJW32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12038DHJW32
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12038DHJW32
FAN AXIAL 120X38.5MM 24VDC WIRE

FAN AXIAL 120X38.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12038DHJW32 FAD1-12038DHJW32-ND FAD1-12038DHJW32
Product Name 120x120x38mm, 24VDC, 120.109 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr) 120 SCFM (204 m³/hr)
Maximum Static Pressure 0.3350 in H2O (0.6259 Torr) 0.3350 in H2O (0.6259 Torr)
Maximum Sound Level 48 dbA 48 dbA 48 dbA
Nominal Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 24 VDC, 8.802 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Static Pressure 0.2800 in H2O (0.5231 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-05010CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details