FAD1-12038DHAW32 is a 120x120x38mm, 24VDC brushless DC axial fan with hydrodynamic bearing, plastic UL94V-0 impeller, and aluminum frame. It operates at 2800 RPM, delivers 105.461 CFM airflow, and produces 46.7 dB(A) noise at one meter. The fan uses UL 1007 AWG 24, 280mm wire leads, has a lifetime of 50,000 hours, and functions between -10°C and 70°C.
FAD1-12038DHAW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm Hydro 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DHAW32 | FAD1-12038DHAW32 | FAD1-12038DHAW32 |
| Product Name | 120x120x38mm, 24VDC, 57.292 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) | |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | ||
| Maximum Sound Level | 28.4 dbA | 28.4 dbA | |
| Nominal Voltage | 24 volts | 24 volts |