The FAD1-12038DHAW12 is a 120x120x38mm DC axial fan with a brushless DC motor, hydro dynamic bearing, and plastic UL94V-0 frame and impeller. It operates at 24VDC, draws 0.26A, and consumes 6.24W at 2800 rpm, delivering 2.984 CMM (105.461 CFM) of airflow with 6.731 mmAq static pressure and 46.7 dB(A) noise. It has UL 1007 AWG 24, 280mm wire leads, operates from -10°C to 70°C, and has a life expectancy of 50,000 hours.
FAD1-12038DHAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm 24VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DHAW12 | FAD1-12038DHAW12 | FAD1-12038DHAW12 |
| Product Name | 120x120x38mm, 24VDC, 57.292 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) | |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | ||
| Maximum Sound Level | 28.4 dbA | 28.4 dbA | |
| Nominal Voltage | 24 volts | 24 volts |