The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC motor protection, and 280mm UL 1007 AWG 24 wire leads. It is available with ball, sleeve, or hydrodynamic bearings; the ball bearing variant operates from -10°C to 70°C and has a life expectancy of 70,000 hours. The frame is offered in plastic UL94V-0 or aluminum, and the impeller is plastic UL94V-0. The FAD1-12038DBLW32 model corresponds to the 24VDC, 1950 rpm, 71.635 CFM variant, with 0.10 A current draw and 36.2 dB noise level. Weight is 235/297 g.
FAD1-12038DBLW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Ball 24VDC WIRE
FAN AXIAL 120X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DBLW32 | FAD1-12038DBLW32 | FAD1-12038DBLW32 |
| Product Name | 120x120x38mm, 24VDC, 71.635 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 71.64 SCFM (122 m³/hr) | 71.6 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.1280 in H2O (0.2391 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 24 volts | 24 volts |