The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC motor protection, and 280mm UL 1007 AWG 24 wire leads. The FAD1-12038DBHW32 variant operates at 24VDC with a 2800 rpm speed, delivering 105.461 CFM airflow and 6.731 mmAq static pressure, producing 46.7 dB(A) noise at one meter from the intake axis. It uses a two-ball bearing system, rated for a 70,000-hour life expectancy and an operating temperature range of -10°C to 70°C. The frame is aluminum and the impeller is plastic, both complying with UL94V-0. The part is mounted with wire leads and weighs 235 or 297 grams.
FAD1-12038DBHW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm Ball 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DBHW32 | FAD1-12038DBHW32 | FAD1-12038DBHW32 |
| Product Name | 120x120x38mm, 24VDC, 105.461 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) | |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | ||
| Maximum Sound Level | 46.7 dbA | 46.7 dbA | |
| Nominal Voltage | 24 volts | 24 volts |