The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC protection, and two ball, sleeve, or hydro dynamic bearing options. It uses UL 1007 AWG 24, 280mm wire leads, and has a plastic UL94V-0 or aluminum frame with a plastic UL94V-0 impeller. The FAD1-12038DBHW12 variant, corresponding to the FAD1-12038D HW model, operates at 24 VDC, draws 0.26 A, consumes 6.24 W, achieves 2800 rpm, delivers 105.461 CFM airflow, generates 6.731 mmAq static pressure, and produces 46.7 dB(A) noise at one meter, weighing 235/297 g. Two ball bearings provide a 70,000-hour life expectancy and operate from -10°C to 70°C.
FAD1-12038DBHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm 24VDC Ball WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DBHW12 | FAD1-12038DBHW12 | FAD1-12038DBHW12 |
| Product Name | 120x120x38mm, 24VDC, 105.461 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 105 SCFM (179 m³/hr) | 106 SCFM (179 m³/hr) | |
| Maximum Static Pressure | 0.2650 in H2O (0.4951 Torr) | ||
| Maximum Sound Level | 46.7 dbA | 46.7 dbA | |
| Nominal Voltage | 24 volts | 24 volts |