The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC protection, available with two ball, sleeve, or hydro dynamic bearings. It uses UL 1007 AWG 24, 280mm wire leads, and features a plastic UL94V-0 impeller with either plastic or aluminum frame options. The two ball bearing variant operates from -10°C to 70°C with a life expectancy of 70,000 hours. The model FAD1-12038DBAW32 corresponds to the FAD1-12038D AW variant, operating at 24VDC with 57.292 CFM airflow and 28.4 dB(A) noise, alongside a 235/297g weight. The frame material is aluminum and the impeller is plastic as specified by the '3' and 'A' suffixes.
FAD1-12038DBAW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
DC Fans DC FAN 120x38mm Ball 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DBAW32 | FAD1-12038DBAW32 | FAD1-12038DBAW32 |
| Product Name | 120x120x38mm, 24VDC, 57.292 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) | |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | ||
| Maximum Sound Level | 28.4 dbA | 28.4 dbA | |
| Nominal Voltage | 24 volts | 24 volts |