The FAD1-12038 series is a 120x120x38mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, or aluminum frame option, and UL 1007 AWG 24, 280mm wire leads. It offers two-ball, sleeve, or hydrodynamic bearing options, with the two-ball variant rated for -10°C to 70°C operation and a 70,000-hour life expectancy. The FAD1-12038DBAW12 variant corresponds to the 24VDC, 1500 rpm model with 57.292 CFM airflow, 0.085 inAq static pressure, 28.4 dB noise level, and 235/297g weight, as listed in the series specifications.
FAD1-12038DBAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038DBAW12 | FAD1-12038DBAW12 |
| Product Name | 120x120x38mm, 24VDC, 57.292 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | |
| Maximum Sound Level | 28.4 dbA | 28.4 dbA |
| Nominal Voltage | 24 volts | 24 volts |