The FAD1-12038 series is a 120x120x38mm brushless DC axial fan with a hydrodynamic bearing, plastic UL94V-0 frame and impeller, and UL 1007 AWG 24, 280mm wire leads. It operates at 12VDC with a maximum current of 0.62A, consuming 7.44W, achieving 3200 rpm, 3.399 CMM (120.109 CFM), and 8.509 mmAq (0.335 InAq) static pressure at a noise level of 48.0 dB/A. The unit weighs 235/297 g and functions within -10°C to 70°C, with a rated life expectancy of 50,000 hours.
FAD1-12038CHJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
DC Fans DC FAN 120x38mm 12VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CHJW12 | FAD1-12038CHJW12 | FAD1-12038CHJW12 |
| Product Name | 120x120x38mm, 12VDC, 120.109 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) | |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 12 volts | 12 volts |