The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection, offering hydrodynamic bearing variants with a 50,000-hour life expectancy and operating temperature range of -10°C to 70°C. The fan features plastic UL94V-0 impeller and aluminum frame options, with UL 1007 AWG 24, 280mm wire leads. The FAD1-12038CHAW32 variant corresponds to the 12VDC model with hydrodynamic bearing, rated at 1.44W power consumption, 1500 rpm, 57.292 CFM airflow, 2.159 inAq static pressure, and 28.4 dB(A) noise level at one meter, weighing 235/297 g.
FAD1-12038CHAW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x38mm Hydro 12VDC WIRE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CHAW32 | FAD1-12038CHAW32 | FAD1-12038CHAW32 |
| Product Name | 120x120x38mm, 12VDC, 57.292 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) | |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | ||
| Maximum Sound Level | 28.4 dbA | 28.4 dbA | |
| Nominal Voltage | 12 volts | 12 volts |