The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor, IC motor protection, and two ball, sleeve, or hydro dynamic bearing options. It uses UL 1007 AWG 24 wire leads and a plastic UL94V-0 frame and impeller, or an aluminum frame with plastic impeller. The FAD1-12038CBMW variant operates at 12VDC, draws 0.34A, consumes 4.08W, runs at 2540rpm, delivers 2.725CMM (96.3CFM) airflow, and generates 45.0dB(A) noise at one meter. It has a two ball bearing with a 70,000-hour life expectancy and an operating temperature range of -10°C to 70°C.
FAD1-12038CBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 96.3 CFM (2.70m³/min) 2 Wire Leads
FAN AXIAL 120X38.5MM 12VDC WIRE
DC Fans DC FAN 120x38mm Ball 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBMW12 | Q643-ND | FAD1-12038CBMW12 | FAD1-12038CBMW12 |
| Product Name | 120x120x38mm, 12VDC, 96.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 96.3 SCFM (164 m³/hr) | 96.3 SCFM (164 m³/hr) | 96.3 SCFM (164 m³/hr) | |
| Maximum Static Pressure | 0.2280 in H2O (0.4260 Torr) | 0.2280 in H2O (0.4260 Torr) | ||
| Maximum Sound Level | 45 dbA | 45 dbA | 45 dbA | |
| Nominal Voltage | 12 volts | 12 volts | 12 volts |