The FAD1-12038 series is a 120x120x38mm DC axial fan with a brushless DC motor and IC motor protection. It features two ball, sleeve, or hydro dynamic bearings, with a plastic UL94V-0 or aluminum frame and plastic UL94V-0 impeller. The fan uses UL 1007 AWG 24, 280mm wire leads. The FAD1-12038CBJW32 variant operates at 12VDC with a maximum airflow of 3.399 CMM (120.109 CFM), 3200 RPM, and a static pressure of 8.509 mmAq, producing 48.0 dB(A) noise at one meter. Its life expectancy is 70,000 hours, and it operates between -10°C and 70°C. Weight is 235 or 297 grams.
FAD1-12038CBJW32 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBJW32 | FAD1-12038CBJW32 |
| Product Name | 120x120x38mm, 12VDC, 120.109 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 120 SCFM (204 m³/hr) | 120 SCFM (204 m³/hr) |
| Maximum Static Pressure | 0.3350 in H2O (0.6259 Torr) | |
| Maximum Sound Level | 48 dbA | 48 dbA |
| Nominal Voltage | 12 volts | 12 volts |