The FAD1-12038C series is a 120x120x38mm DC axial fan with a brushless DC motor, IC protection, and two ball bearings. It operates at 12VDC, drawing 0.12A and consuming 1.44W, with a speed of 1500 rpm, an airflow of 1.621 CMM (57.292 CFM), and a static pressure of 0.085 InAq (2.159 mmAq). Noise levels are rated at 28.4 dB(A) at one meter from the intake. The fan uses plastic UL94V-0 frame and impeller, with UL 1007 AWG 24, 280mm wire leads. Operating temperature ranges from -10°C to 70°C, with a life expectancy of 70,000 hours. Weight is 235g or 297g depending on configuration.
FAD1-12038CBAW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X38.5MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12038CBAW12 | FAD1-12038CBAW12 |
| Product Name | 120x120x38mm, 12VDC, 57.292 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 57.29 SCFM (97.38 m³/hr) | 57.3 SCFM (97.39 m³/hr) |
| Maximum Static Pressure | 0.0850 in H2O (0.1588 Torr) | |
| Maximum Sound Level | 28.4 dbA | 28.4 dbA |
| Nominal Voltage | 12 volts | 12 volts |