The FAD1-12032ESJW12 is a 120x120x32mm DC axial fan with a brushless motor, operating at 48VDC, delivering 3.776 CMM (133.44 CFM) airflow at 3200 rpm and a static pressure of 8.051 mmAq, with a noise level of 48.4 dB(A) and a weight of 213.0 g. It uses two ball bearings, with an operating temperature range of -10°C to 70°C and a life expectancy of 70,000 hours. The frame and impeller are made of plastic rated UL94V-0, and it has UL 1007 AWG 24, 280mm wire leads.
FAD1-12032ESJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 48VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032ESJW12 | FAD1-12032ESJW12 |
| Product Name | 120x120x32mm, 48VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 133 SCFM (227 m³/hr) | 133 SCFM (227 m³/hr) |
| Maximum Static Pressure | 0.3170 in H2O (0.5923 Torr) | |
| Maximum Sound Level | 48.4 dbA | 48.4 dbA |
| Nominal Voltage | 48 volts | 48 volts |