The FAD1-12032EBJW12 is a 120x120x32mm brushless DC axial fan with a two-ball bearing, rated for 48VDC, delivering 3.776 CMM (133.44 CFM) at 3200 rpm with a static pressure of 8.051 mmAq and a noise level of 48.4 dB(A). It includes UL 1007 AWG 24, 280mm wire leads, a plastic frame and impeller rated UL94V-0, operates from -10°C to 70°C, and has a life expectancy of 70,000 hours.
FAD1-12032EBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x32mm 48VDC Ball WIRE
FAN AXIAL 120X32.3MM 48VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032EBJW12 | FAD1-12032EBJW12 | FAD1-12032EBJW12 |
| Product Name | 120x120x32mm, 48VDC, 133.44 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 133 SCFM (227 m³/hr) | 133 SCFM (227 m³/hr) | |
| Maximum Static Pressure | 0.3170 in H2O (0.5923 Torr) | ||
| Maximum Sound Level | 48.4 dbA | 48.4 dbA | |
| Nominal Voltage | 48 volts | 48 volts |