Qualtek Electronics Corp. 120x120x32mm, 24VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12032DSJW12

Description
FAD1-12032DSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12032DSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x32mm, 24VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan - FAD1-12032DSJW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x32mm, 24VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
FAD1-12032DSJW12
120x120x32mm, 24VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan FAD1-12032DSJW12
FAD1-12032DSJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Sleeve Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~60°C Life Expectancy: 30,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12032DSJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FAD1-12032DSJW12
Product Name 120x120x32mm, 24VDC, 133.44 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 133 SCFM (227 m³/hr)
Maximum Static Pressure 0.3170 in H2O (0.5923 Torr)
Maximum Sound Level 48.4 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-06025CHHW12-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
3 suppliers
Fan Accessories Qualtek Electronics - 10AK0364 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x20mm, 5 VDC, 16.459 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers