The FAD1-12032 series is a 120x120x32mm DC axial fan with a brushless DC motor, IC protection, and a plastic UL94V-0 frame and impeller. It uses UL 1007 AWG 24, 280mm wire leads and is available with two-ball, sleeve, or hydrodynamic bearings. The FAD1-12032DBLW12 variant operates at 24VDC, draws 0.10A, consumes 2.40W, runs at 2000rpm, and delivers 82.981 CFM airflow with a static pressure of 3.124 mmAq and a noise level of 36.2 dB(A). The two-ball bearing version has a life expectancy of 70,000 hours and an operating temperature range of -10°C to 70°C. The weight is 213.0g.
FAD1-12032DBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032DBLW12 | FAD1-12032DBLW12 |
| Product Name | 120x120x32mm, 24VDC, 82.981 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 82.98 SCFM (141 m³/hr) | 83 SCFM (141 m³/hr) |
| Maximum Static Pressure | 0.1230 in H2O (0.2298 Torr) | |
| Maximum Sound Level | 36.2 dbA | 36.2 dbA |
| Nominal Voltage | 24 volts | 24 volts |