The FAD1-12032CSLW12 is a 120x120x32mm brushless DC axial fan with a sleeve bearing, designed for air cooling applications. It operates at 12VDC, draws 0.19A, and consumes 2.28W, achieving a speed of 2000 rpm with an airflow of 82.891 CFM and a static pressure of 3.124 mmAq. Noise level is rated at 36.2 dB/A, and weight is 213.0 g. The fan uses UL 1007 AWG 24 wire leads measuring 280mm. Both frame and impeller are made of UL94V-0 plastic. Operating temperature range is -10°C to 60°C, with a rated life expectancy of 30,000 hours.
FAD1-12032CSLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 120x32mm 12VDC Sleeve WIRE
FAN AXIAL 120X32.3MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032CSLW12 | FAD1-12032CSLW12 | FAD1-12032CSLW12 |
| Product Name | 120x120x32mm, 12VDC, 82.891 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 82.89 SCFM (141 m³/hr) | 83 SCFM (141 m³/hr) | |
| Maximum Static Pressure | 0.1230 in H2O (0.2298 Torr) | ||
| Maximum Sound Level | 36.2 dbA | 36.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |