The FAD1-12032CSHW12 is a 120x120x32mm DC axial fan with a brushless motor, sleeve bearing, and 280mm UL 1007 AWG 24 wire leads. It operates at 12VDC, consumes 0.32A, and delivers 111.71 CFM airflow at 2750 RPM with a static pressure of 6.121 mmAq and a noise level of 43.3 dB(A). The frame and impeller are made of UL94V-0 plastic. Operating temperature ranges from -10°C to 60°C, with a life expectancy of 30,000 hours. The unit weighs 213.0 grams.
FAD1-12032CSHW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Sleeve
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 120X32.3MM 12VDC WIRE
DC Fans DC FAN 120x32mm 12VDC Sleeve WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12032CSHW12 | FAD1-12032CSHW12 | FAD1-12032CSHW12 |
| Product Name | 120x120x32mm, 12VDC, 111.71 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 112 SCFM (190 m³/hr) | 112 SCFM (190 m³/hr) | |
| Maximum Static Pressure | 0.2410 in H2O (0.4503 Torr) | ||
| Maximum Sound Level | 43.3 dbA | 43.3 dbA | |
| Nominal Voltage | 12 volts | 12 volts |