Qualtek Electronics Corp. 120x120x32mm, 12VDC, 133.44CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12032CBJW12

Description
FAD1-12032CBJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet
Description
FAD1-12032CBJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x32mm, 12VDC, 133.44CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-12032CBJW12 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x32mm, 12VDC, 133.44CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-12032CBJW12
120x120x32mm, 12VDC, 133.44CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-12032CBJW12
FAD1-12032CBJW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 280mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-12032CBJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC FAN 120x32mm 12VDC Ball WIRE

DC Fans DC FAN 120x32mm 12VDC Ball WIRE

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-12032CBJW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-12032CBJW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-12032CBJW12
FAN AXIAL 120X32.3MM 12VDC WIRE

FAN AXIAL 120X32.3MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-12032CBJW12 FAD1-12032CBJW12 FAD1-12032CBJW12
Product Name 120x120x32mm, 12VDC, 133.44CFM, 2 Wire Leads, Ball Bearing DC Axial Fan DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 133 SCFM (227 m³/hr) 133 SCFM (227 m³/hr)
Maximum Static Pressure 0.3170 in H2O (0.5923 Torr)
Maximum Sound Level 48.4 dbA 48.4 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac Receptacles Qualtek Electronics - 30C0719 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q595-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 87 SCFM (148 m³/hr)
Maximum Static Pressure 0.2100 in H2O (0.3923 Torr)
View Details
3 suppliers
40x40x20mm, 24 VDC, 4.489 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04020DHAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers