The FAD1-12025DSJW12 is a 120x120x25mm brushless DC axial fan with a sleeve bearing, operating at 24VDC, producing 98.965 CFM airflow at 2500 rpm and 43.3 dB(A) noise level, with UL 1007 AWG 24, 280mm wire leads. The frame and impeller are made of plastic meeting UL94V-0. Operating temperature ranges from -10°C to 60°C, with a life expectancy of 30,000 hours.
FAD1-12025DSJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
FAN AXIAL 120X25.5MM 24VDC WIRE
DC Fans DC FAN 120x25mm 24VDC Sleeve WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025DSJW12 | FAD1-12025DSJW12 | FAD1-12025DSJW12 |
| Product Name | 120x120x25mm, 24VDC, 98.965CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 98.97 SCFM (168 m³/hr) | 99 SCFM (168 m³/hr) | |
| Maximum Static Pressure | 0.1740 in H2O (0.3251 Torr) | ||
| Maximum Sound Level | 43.3 dbA | 43.3 dbA | |
| Nominal Voltage | 24 volts | 24 volts |