The FAD1-12025 series is a 120x120x25mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, and UL 1007 AWG 24, 280mm wire leads. The FAD1-12025CSJW12 variant operates at 12VDC, draws 0.39A, and has a sleeve bearing with a life expectancy of 30,000 hours and an operating temperature range of -10°C to 60°C. It delivers 98.965 CFM at 2500 RPM and generates 43.3 dB(A) noise at one meter from the intake axis. The fan weighs 156.0 grams.
FAD1-12025CSJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
FAN AXIAL 120X25.5MM 12VDC WIRE
DC Fans DC FAN 120x25mm 12VDC Sleeve WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025CSJW12 | FAD1-12025CSJW12 | FAD1-12025CSJW12 |
| Product Name | 120x120x25mm, 12VDC, 98.965 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 98.97 SCFM (168 m³/hr) | 99 SCFM (168 m³/hr) | |
| Maximum Static Pressure | 0.1740 in H2O (0.3251 Torr) | ||
| Maximum Sound Level | 43.3 dbA | 43.3 dbA | |
| Nominal Voltage | 12 volts | 12 volts |