FAD1-12025CBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 24, 280mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
Note 1: FAD1-12025DBAW12, FAD1-12025DSAW12, FAD1-12025DHAW12 has no approvals.
Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 81.0 CFM (2.27m³/min) 2 Wire Leads
FAN AXIAL 120X25.5MM 12VDC WIRE
DC AXIAL FAN, 120MM, 81.054CFM, 38DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:81.054CFM; Noise Rating:38dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes
DC Fans DC FAN 120x25mm Ball 12VDC WIRE
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-12025CBMW12 | Q640-ND | FAD1-12025CBMW12 | 45T9170 | FAD1-12025CBMW12 |
| Product Name | 120x120x25mm, 12VDC, 81.054 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Axial Fan, 120Mm, 81.054Cfm, 38Dba; Supply Voltage Vdc Qualtek Electronics | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 81.05 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) | 81 SCFM (138 m³/hr) | 81.05 SCFM (138 m³/hr) | |
| Maximum Static Pressure | 0.1130 in H2O (0.2111 Torr) | 0.1130 in H2O (0.2111 Torr) | |||
| Maximum Sound Level | 38 dbA | 38 dbA | 38 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |