FAD1-09225DSLW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225DSLW11 | FAD1-09225DSLW11 |
| Product Name | 92x92x25mm, 24 VDC, 40.689 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 40.69 SCFM (69.16 m³/hr) | 40.7 SCFM (69.18 m³/hr) |
| Maximum Static Pressure | 0.0810 in H2O (0.1513 Torr) | |
| Maximum Sound Level | 29.2 dbA | 29.2 dbA |
| Nominal Voltage | 24 volts | 24 volts |