FAD1-09225DHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 24VDC WIRE
DC Fans DC FAN 92x25mm 24VDC Hydro WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225DHHW11 | FAD1-09225DHHW11 | FAD1-09225DHHW11 |
| Product Name | 92x92x25mm, 24 VDC, 56.069 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 56.07 SCFM (95.3 m³/hr) | 56.1 SCFM (95.35 m³/hr) | |
| Maximum Static Pressure | 0.1460 in H2O (0.2728 Torr) | ||
| Maximum Sound Level | 37.5 dbA | 37.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |