The FAD1-09225DBMW12 is a 92x92x25mm DC axial fan with a brushless DC motor and IC protection, providing 49.357 CFM (1.396 CMM) of airflow at 2600 rpm while operating at 24 VDC, drawing 0.09 A and consuming 2.16 W. It generates a static pressure of 3.149 mmAq (0.124 inAq) with a maximum noise level of 34.5 dB(A). The fan uses a ball bearing system with a rated life of 70,000 hours and operates within a temperature range of -10°C to 70°C. The frame and impeller are constructed from UL94V-0 rated plastic, and connection is via UL 1007 AWG 24 wire leads measuring 290 mm in length.
FAD1-09225DBMW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225DBMW12 | FAD1-09225DBMW12 |
| Product Name | 92x92x25mm, 24 VDC, 49.357 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 49.36 SCFM (83.89 m³/hr) | 44.7 SCFM (75.98 m³/hr) |
| Maximum Static Pressure | 0.1240 in H2O (0.2317 Torr) | |
| Maximum Sound Level | 34.5 dbA | 31.2 dbA |
| Nominal Voltage | 24 volts | 24 volts |