The FAD1-09225CHMW11 is a 92x92x25mm brushless DC axial fan with a hydro dynamic bearing, operating at 12 VDC, 2400 rpm, delivering 44.655 CFM airflow and 2.565 mmAq static pressure, with a noise level of 31.2 dB(A) and power consumption of 1.80 W. It features UL 1007 AWG 24, 290mm wire leads, plastic frames and impellers rated UL94V-0, operates from -10°C to 70°C, and has a rated life of 50,000 hours.
FAD1-09225CHMW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 92x25mm 12VDC Hydro WIRE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CHMW11 | FAD1-09225CHMW11 | FAD1-09225CHMW11 |
| Product Name | 92x92x25mm, 12 VDC, 44.655 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 44.66 SCFM (75.9 m³/hr) | 44.7 SCFM (75.98 m³/hr) | |
| Maximum Static Pressure | 0.1010 in H2O (0.1887 Torr) | ||
| Maximum Sound Level | 31.2 dbA | 31.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |