The FAD1-09225CHJW12 is a 92mm x 92mm x 25mm brushless DC axial fan with a hydro dynamic bearing, rated for 12 VDC operation, delivering 61.929 CFM at 3300 rpm with a static pressure of 4.749 mmAq and a noise level of 42.2 dB(A). It features UL 1007 AWG 24, 290mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 50,000 hours. The fan weighs 92.0 grams.
FAD1-09225CHJW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 92x25mm 12VDC Hydro WIRE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CHJW12 | FAD1-09225CHJW12 | FAD1-09225CHJW12 |
| Product Name | 92x92x25mm, 12 VDC, 61.929 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 61.93 SCFM (105 m³/hr) | 61.9 SCFM (105 m³/hr) | |
| Maximum Static Pressure | 0.1870 in H2O (0.3494 Torr) | ||
| Maximum Sound Level | 42.2 dbA | 42.2 dbA | |
| Nominal Voltage | 12 volts | 12 volts |