Qualtek Electronics Corp. 92x92x25mm, 12 VDC, 43.993 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-09225CBLW12

Description
FAD1-09225CBLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Description
FAD1-09225CBLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAD1-09225CBLW12 is a 92x92x25mm brushless DC axial fan with ball bearings, rated for 12 VDC operation, delivering 43.993 CFM airflow at 2300 rpm with a static pressure of 2.370 mmAq and a noise level of 30.0 dB(A). It features UL 1007 AWG 24, 290mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours.

Datasheet Summary
Powered by GS/AI

The FAD1-09225CBLW12 is a 92x92x25mm brushless DC axial fan with ball bearings, rated for 12 VDC operation, delivering 43.993 CFM airflow at 2300 rpm with a static pressure of 2.370 mmAq and a noise level of 30.0 dB(A). It features UL 1007 AWG 24, 290mm wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a life expectancy of 70,000 hours.

Suppliers

Company
Product
Description
Supplier Links
92x92x25mm, 12 VDC, 43.993 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-09225CBLW12 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x25mm, 12 VDC, 43.993 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-09225CBLW12
92x92x25mm, 12 VDC, 43.993 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan FAD1-09225CBLW12
FAD1-09225CBLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Ball Bearing Connection: UL 1007 AWG 24, 290mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, TUV, CE

FAD1-09225CBLW12 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: IC
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-09225CBLW12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
FAD1-09225CBLW12
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAD1-09225CBLW12
FAN AXIAL 92.5X25MM 12VDC WIRE

FAN AXIAL 92.5X25MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC FAN 92x25mm 12VDC Ball WIRE

DC Fans DC FAN 92x25mm 12VDC Ball WIRE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FAD1-09225CBLW12 FAD1-09225CBLW12 FAD1-09225CBLW12
Product Name 92x92x25mm, 12 VDC, 43.993 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 43.99 SCFM (74.78 m³/hr) 44 SCFM (74.79 m³/hr)
Maximum Static Pressure 0.0930 in H2O (0.1738 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x20mm, 24 VDC, 4.489 CFM,2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04020DBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Sound Level 14 dbA
Nominal Voltage 5 volts
View Details
2 suppliers
AC Fans - Q596-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers