The FAD1-09225CBAW11 is a 92x92x25mm brushless DC axial fan with ball bearings, 12 VDC operation, and 30.303 CFM air flow at 1600 rpm. It features plastic frame and impeller materials rated UL94V-0, UL 1007 AWG 24 wire leads of 290mm length, impedance-protected motor, -10°C to 70°C operating temperature range, and a 70,000-hour life expectancy. The fan weighs 92.0 grams and produces 19.1 dB(A) noise at one meter from the intake axis.
FAD1-09225CBAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Ball Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 12VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-09225CBAW11 | FAD1-09225CBAW11 |
| Product Name | 92x92x25mm, 12 VDC, 30.303 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 30.3 SCFM (51.51 m³/hr) | 30.3 SCFM (51.5 m³/hr) |
| Maximum Static Pressure | 0.0340 in H2O (0.0635 Torr) | |
| Maximum Sound Level | 19.1 dbA | 19.1 dbA |
| Nominal Voltage | 12 volts | 12 volts |